Panasonic SMD 1.5nF 50V Capacitor ECH-U1H152JX5

Description
1.5nF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H152JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5nF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H152JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5nF 50V Capacitor
62-ECH-U1H152JX5
SMD 1.5nF 50V Capacitor 62-ECH-U1H152JX5
1.5nF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H152JX5 can be used for catalog matching and distributor lookup.

1.5nF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H152JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H152JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film Pps, 1500Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic - 01X0675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 1500Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
01X0675
Capacitor Film Pps, 1500Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic 01X0675
CAPACITOR FILM PPS, 1500PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR FILM PPS, 1500PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H152JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H152JX5
Capacitors - Film Capacitors ECH-U1H152JX5
CAP FILM 1500PF 5% 50VDC 0805

CAP FILM 1500PF 5% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H152JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H152JX5
Film Capacitors ECH-U1H152JX5
CAP FILM 1500PF 5% 50VDC 0805

CAP FILM 1500PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H152JX5 01X0675 ECH-U1H152JX5 ECH-U1H152JX5
Product Name SMD 1.5nF 50V Capacitor Capacitor Film Pps, 1500Pf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details