Panasonic Capacitor Pps Film, 1500Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic ECH-U1H152GX5

Description
CAPACITOR PPS FILM, 1500PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 1500PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 1500Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0674 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1500Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0674
Capacitor Pps Film, 1500Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0674
CAPACITOR PPS FILM, 1500PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 1500PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H152GX5
CAP FILM 1500PF 2% 50VDC 0805

CAP FILM 1500PF 2% 50VDC 0805

Supplier's Site
Film Capacitors - ECH-U1H152GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H152GX5
Film Capacitors ECH-U1H152GX5
CAP FILM 1500PF 2% 50VDC 0805

CAP FILM 1500PF 2% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0674 ECH-U1H152GX5 ECH-U1H152GX5
Product Name Capacitor Pps Film, 1500Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers