Panasonic Capacitors - Film Capacitors ECH-U1H124JX9

Description
Win Source Part Number: 1381982-ECH-U1H124JX 9 Category: Capacitors>Film Capacitors Series: ECH-U(X) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 pcs Capacitance: 0.12 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Mounting Type: Surface Mount Package / Case: 2416 (6041 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Base Product Number: ECH-U1 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381982-ECH-U1H124JX 9 Category: Capacitors>Film Capacitors Series: ECH-U(X) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 pcs Capacitance: 0.12 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Mounting Type: Surface Mount Package / Case: 2416 (6041 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Base Product Number: ECH-U1 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1381982-ECH-U1H124JX9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1381982-ECH-U1H124JX9
Capacitors - Film Capacitors 1381982-ECH-U1H124JX9
Win Source Part Number: 1381982-ECH-U1H124JX 9 Category: Capacitors>Film Capacitors Series: ECH-U(X) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 30V Voltage Rating - DC: 50V Size / Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm) Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 pcs Capacitance: 0.12 µF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Mounting Type: Surface Mount Package / Case: 2416 (6041 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Base Product Number: ECH-U1 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381982-ECH-U1H124JX9
Category: Capacitors>Film Capacitors
Series: ECH-U(X)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 30V
Voltage Rating - DC: 50V
Size / Dimension: 0.236" L x 0.161" W (6.00mm x 4.10mm)
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000 pcs
Capacitance: 0.12 µF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Mounting Type: Surface Mount
Package / Case: 2416 (6041 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic
Base Product Number: ECH-U1
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 0.12uF 50V Capacitor
62-ECH-U1H124JX9
SMD 0.12uF 50V Capacitor 62-ECH-U1H124JX9
0.12uF 50V PPS Film Capacitor, 5% Tol, 2416 SMD Product overview: ECH-U1H124JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H124JX9 can be used for catalog matching and distributor lookup.

0.12uF 50V PPS Film Capacitor, 5% Tol, 2416 SMD Product overview: ECH-U1H124JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H124JX9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H124JX9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H124JX9
Film Capacitors ECH-U1H124JX9
CAP FILM 0.12UF 5% 50VDC 2416

CAP FILM 0.12UF 5% 50VDC 2416

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H124JX9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H124JX9
Capacitors - Film Capacitors ECH-U1H124JX9
CAP FILM 0.12UF 5% 50VDC 2416

CAP FILM 0.12UF 5% 50VDC 2416

Supplier's Site
Film Capacitor Pps, 0.12Uf, 5%, 50V, Smd; Dielectric Type Panasonic - 25T1189 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 0.12Uf, 5%, 50V, Smd; Dielectric Type Panasonic
25T1189
Film Capacitor Pps, 0.12Uf, 5%, 50V, Smd; Dielectric Type Panasonic 25T1189
FILM CAPACITOR PPS, 0.12UF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PPS, 0.12UF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor Film Pps, 0.12Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic - 01X0671 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pps, 0.12Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic
01X0671
Capacitor Film Pps, 0.12Uf, 5%, 50V, Smd, Full Reel; Dielectric Type Panasonic 01X0671
CAPACITOR FILM PPS, 0.12UF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR FILM PPS, 0.12UF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1381982-ECH-U1H124JX9 62-ECH-U1H124JX9 ECH-U1H124JX9 ECH-U1H124JX9 25T1189
Product Name Capacitors - Film Capacitors SMD 0.12uF 50V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor Pps, 0.12Uf, 5%, 50V, Smd; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details