PPS Film Capacitor 0.12uF 50V 2% 2416 SMD Product overview: ECH-U1H124GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.12uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H124GX9 can be used for catalog matching and distributor lookup.
CAP FILM 0.12UF 2% 50VDC 2416
CAP FILM 0.12UF 2% 50VDC 2416
FILM CAPACITOR, 0.12UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR, 0.12UF, 50V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H124GX9 | ECH-U1H124GX9 | ECH-U1H124GX9 | 48W8704 |
| Product Name | SMD 0.12uF 50V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 0.12Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |