Cap Film 100pF 50V PPS 5% (2 X 1.25 X 0.8mm) Stacked 125C T/R Product overview: ECH-U1H101JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H101JB5 can be used for catalog matching and distributor lookup.
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 100PF 5% 50VDC 0805
CAP FILM 100PF 5% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H101JB5 | 55W9146 | ECH-U1H101JB5 | ECH-U1H101JB5 |
| Product Name | 100pF 50V Capacitor | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |