Panasonic Capacitor Pps Film, 100Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic ECH-U1H101GX5

Description
CAPACITOR PPS FILM, 100PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 100PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 100Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0661 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 100Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0661
Capacitor Pps Film, 100Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0661
CAPACITOR PPS FILM, 100PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 100PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1H101GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H101GX5
Film Capacitors ECH-U1H101GX5
CAP FILM 100PF 2% 50VDC 0805

CAP FILM 100PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H101GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H101GX5
Capacitors - Film Capacitors ECH-U1H101GX5
CAP FILM 100PF 2% 50VDC 0805

CAP FILM 100PF 2% 50VDC 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0661 ECH-U1H101GX5 ECH-U1H101GX5
Product Name Capacitor Pps Film, 100Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details