Panasonic Film Capacitors - ECH-U1C823JX5 ECH-U1C823JX5

Description
Manufacturer: Panasonic Win Source Part Number: 870033-ECH-U1C823JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1207DKR, PCF1207TR, PCF1207CT-NDR, PCF1207CT, ECHU1C823JX5, PCF1207TR-NDR, Q4952514
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870033-ECH-U1C823JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1207DKR, PCF1207TR, PCF1207CT-NDR, PCF1207CT, ECHU1C823JX5, PCF1207TR-NDR, Q4952514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C823JX5 - 870033-ECH-U1C823JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1C823JX5
870033-ECH-U1C823JX5
Film Capacitors - ECH-U1C823JX5 870033-ECH-U1C823JX5
Manufacturer: Panasonic Win Source Part Number: 870033-ECH-U1C823JX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1207DKR, PCF1207TR, PCF1207CT-NDR, PCF1207CT, ECHU1C823JX5, PCF1207TR-NDR, Q4952514

Manufacturer: Panasonic
Win Source Part Number: 870033-ECH-U1C823JX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1207DKR, PCF1207TR, PCF1207CT-NDR, PCF1207CT, ECHU1C823JX5, PCF1207TR-NDR, Q4952514

Buy Now Datasheet
Singapore, Singapore
SMD 82nF 16V Capacitor
62-ECH-U1C823JX5
SMD 82nF 16V Capacitor 62-ECH-U1C823JX5
Film Capacitor 82nF 16V PPS 5% 1210 SMD 125C Product overview: ECH-U1C823JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C823JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 82nF 16V PPS 5% 1210 SMD 125C Product overview: ECH-U1C823JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C823JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C823JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C823JX5
Capacitors - Film Capacitors ECH-U1C823JX5
CAP FILM 0.082UF 5% 16VDC 1210

CAP FILM 0.082UF 5% 16VDC 1210

Supplier's Site
Film Capacitors - ECH-U1C823JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C823JX5
Film Capacitors ECH-U1C823JX5
CAP FILM 0.082UF 5% 16VDC 1210

CAP FILM 0.082UF 5% 16VDC 1210

Supplier's Site Datasheet
Film Capacitor, 0.082Uf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3609 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.082Uf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3609
Film Capacitor, 0.082Uf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3609
FILM CAPACITOR, 0.082UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.082UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 0.082Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8699 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.082Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8699
Film Capacitor, 0.082Uf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8699
FILM CAPACITOR, 0.082UF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.082UF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870033-ECH-U1C823JX5 62-ECH-U1C823JX5 ECH-U1C823JX5 ECH-U1C823JX5 53W3609
Product Name Film Capacitors - ECH-U1C823JX5 SMD 82nF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.082Uf, 16V, 5%, Smd; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 1210 (3225 Metric)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details