Panasonic SMD 0.0082uF 16V Capacitor ECH-U1C822JX5

Description
Cap Film 0.0082uF 16V PPS 5% (2 X 1.25 X 1.1mm) SMD 125C T/R Product overview: ECH-U1C822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C822JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.0082uF 16V PPS 5% (2 X 1.25 X 1.1mm) SMD 125C T/R Product overview: ECH-U1C822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C822JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0082uF 16V Capacitor
62-ECH-U1C822JX5
SMD 0.0082uF 16V Capacitor 62-ECH-U1C822JX5
Cap Film 0.0082uF 16V PPS 5% (2 X 1.25 X 1.1mm) SMD 125C T/R Product overview: ECH-U1C822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C822JX5 can be used for catalog matching and distributor lookup.

Cap Film 0.0082uF 16V PPS 5% (2 X 1.25 X 1.1mm) SMD 125C T/R Product overview: ECH-U1C822JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0082uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0082uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C822JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C822JX5
CAP FILM 8200PF 5% 16VDC 0805

CAP FILM 8200PF 5% 16VDC 0805

Supplier's Site
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 55W9144 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
55W9144
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 55W9144
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1C822JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C822JX5
Film Capacitors ECH-U1C822JX5
CAP FILM 8200PF 5% 16VDC 0805

CAP FILM 8200PF 5% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C822JX5 ECH-U1C822JX5 55W9144 ECH-U1C822JX5
Product Name SMD 0.0082uF 16V Capacitor Capacitors - Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details