Panasonic Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic ECH-U1C681GX5

Description
FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8685 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8685
Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8685
FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 680PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 680Pf, 16V, 2%, Smd; Dielectric Type Panasonic - 53W3604 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 680Pf, 16V, 2%, Smd; Dielectric Type Panasonic
53W3604
Film Capacitor, 680Pf, 16V, 2%, Smd; Dielectric Type Panasonic 53W3604
FILM CAPACITOR, 680PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 680PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C681GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C681GX5
Capacitors - Film Capacitors ECH-U1C681GX5
CAP FILM 680PF 2% 16VDC 0603

CAP FILM 680PF 2% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C681GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C681GX5
Film Capacitors ECH-U1C681GX5
CAP FILM 680PF 2% 16VDC 0603

CAP FILM 680PF 2% 16VDC 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 48W8685 53W3604 ECH-U1C681GX5 ECH-U1C681GX5
Product Name Film Capacitor, 680Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic Film Capacitor, 680Pf, 16V, 2%, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details