Panasonic SMD 47nF 16V Capacitor ECH-U1C473JX5

Description
47nF 16V 5% PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C473JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C473JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47nF 16V 5% PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C473JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C473JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47nF 16V Capacitor
62-ECH-U1C473JX5
SMD 47nF 16V Capacitor 62-ECH-U1C473JX5
47nF 16V 5% PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C473JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C473JX5 can be used for catalog matching and distributor lookup.

47nF 16V 5% PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C473JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C473JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C473JX5
CAP FILM 0.047UF 5% 16VDC 1206

CAP FILM 0.047UF 5% 16VDC 1206

Supplier's Site
Film Capacitors - ECH-U1C473JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C473JX5
Film Capacitors ECH-U1C473JX5
CAP FILM 0.047UF 5% 16VDC 1206

CAP FILM 0.047UF 5% 16VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film, 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic - 01X0655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic
01X0655
Capacitor Pps Film, 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic 01X0655
CAPACITOR PPS FILM, 0.047UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.047UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C473JX5 ECH-U1C473JX5 ECH-U1C473JX5 01X0655
Product Name SMD 47nF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor Pps Film, 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers