CAP FILM 470PF 5% 16VDC 0603
CAP FILM 470PF 5% 16VDC 0603
CAP FILM 470PF 5% 16VDC 0603
FILM CAPACITOR, 470PF, 16V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
| Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECH-U1C471JX5 | ECH-U1C471JX5 | ECH-U1C471JX5 | 48W8674 |
| Product Name | CAP FILM 470PF 5% 16VDC 0603 | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 470Pf, 16V, 2%, Smd, Full Reel; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked |