Panasonic Film Capacitors ECH-U1C393GX5

Description
CAP FILM 0.039UF 2% 16VDC 1206
Datasheet
Description
CAP FILM 0.039UF 2% 16VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C393GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C393GX5
Film Capacitors ECH-U1C393GX5
CAP FILM 0.039UF 2% 16VDC 1206

CAP FILM 0.039UF 2% 16VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C393GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C393GX5
Capacitors - Film Capacitors ECH-U1C393GX5
CAP FILM 0.039UF 2% 16VDC 1206

CAP FILM 0.039UF 2% 16VDC 1206

Supplier's Site
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206; Dielectric Type Panasonic - 96K9288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206; Dielectric Type Panasonic
96K9288
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206; Dielectric Type Panasonic 96K9288
CAPACITOR PPS FILM, 0.039UF, 16V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.039UF, 16V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0651
Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0651
CAPACITOR PPS FILM, 0.039UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.039UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1C393GX5 ECH-U1C393GX5 96K9288
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pps Film, 0.039Uf, 16V, 2%, 1206; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details