Panasonic Capacitor Pps Film, 3900Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic ECH-U1C392GX5.

Description
CAPACITOR PPS FILM, 3900PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 3900PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 3900Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 29AC5047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3900Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic
29AC5047
Capacitor Pps Film, 3900Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic 29AC5047
CAPACITOR PPS FILM, 3900PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 3900PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5047
Product Name Capacitor Pps Film, 3900Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details