Panasonic SMD 390pF 16V Capacitor ECH-U1C391GX5

Description
Film Capacitor 390pF 16V PPS 2% 0603 SMD Product overview: ECH-U1C391GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C391GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 390pF 16V PPS 2% 0603 SMD Product overview: ECH-U1C391GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C391GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 390pF 16V Capacitor
62-ECH-U1C391GX5
SMD 390pF 16V Capacitor 62-ECH-U1C391GX5
Film Capacitor 390pF 16V PPS 2% 0603 SMD Product overview: ECH-U1C391GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C391GX5 can be used for catalog matching and distributor lookup.

Film Capacitor 390pF 16V PPS 2% 0603 SMD Product overview: ECH-U1C391GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C391GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1056772-ECH-U1C391GX5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1056772-ECH-U1C391GX5
Capacitors - Film Capacitors 1056772-ECH-U1C391GX5
Win Source Part Number: 1056772-ECH-U1C391GX 5 Category: Capacitors>Film Capacitors Series: ECH-U(X) Termination: Solder Pads Package: Tape & Reel Voltage Rating - AC: 11V Voltage Rating - DC: 16V Applications: General Purpose Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 390 pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C391GAGACAUTO; ECH-U1H391GX5; ECH-U1H391GB5; ECHU1H391JX5; ECH-U1H391JB5; FCP0805H391J-J1ECHU1 C391GX5; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1448TR,PCF1448DKR ,PCF1448CT,PCF1448CT -NDR,Q3124217AD,ECHU 1C391GX5,PCF1448TR-N DR Base Product Number: ECH-U1

Win Source Part Number: 1056772-ECH-U1C391GX5
Category: Capacitors>Film Capacitors
Series: ECH-U(X)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 11V
Voltage Rating - DC: 16V
Applications: General Purpose
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 390 pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C391GAGACAUTO; ECH-U1H391GX5; ECH-U1H391GB5; ECHU1H391JX5; ECH-U1H391JB5; FCP0805H391J-J1ECHU1C391GX5;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1448TR,PCF1448DKR,PCF1448CT,PCF1448CT-NDR,Q3124217AD,ECHU1C391GX5,PCF1448TR-NDR
Base Product Number: ECH-U1

Buy Now Datasheet
Film Capacitors - ECH-U1C391GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C391GX5
Film Capacitors ECH-U1C391GX5
CAP FILM 390PF 2% 16VDC 0603

CAP FILM 390PF 2% 16VDC 0603

Supplier's Site Datasheet
Film Capacitor, 390Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8667 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 390Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8667
Film Capacitor, 390Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8667
FILM CAPACITOR, 390PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:390pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 390PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:390pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C391GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C391GX5
Capacitors - Film Capacitors ECH-U1C391GX5
CAP FILM 390PF 2% 16VDC 0603

CAP FILM 390PF 2% 16VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C391GX5 1056772-ECH-U1C391GX5 ECH-U1C391GX5 48W8667 ECH-U1C391GX5
Product Name SMD 390pF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 390Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers