Panasonic SMD 3.3nF 16V Capacitor ECH-U1C332JX5

Description
Film Capacitor 3.3nF 16V PPS 5% 0805 SMD 125C Product overview: ECH-U1C332JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 3.3nF 16V PPS 5% 0805 SMD 125C Product overview: ECH-U1C332JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3nF 16V Capacitor
62-ECH-U1C332JX5
SMD 3.3nF 16V Capacitor 62-ECH-U1C332JX5
Film Capacitor 3.3nF 16V PPS 5% 0805 SMD 125C Product overview: ECH-U1C332JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 3.3nF 16V PPS 5% 0805 SMD 125C Product overview: ECH-U1C332JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C332JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C332JX5
Film Capacitors ECH-U1C332JX5
CAP FILM 3300PF 5% 16VDC 0805

CAP FILM 3300PF 5% 16VDC 0805

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3300Pf, 16V, 5%, Smd; Dielectric Type Panasonic - 54W2490 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Pf, 16V, 5%, Smd; Dielectric Type Panasonic
54W2490
Aluminum Electrolytic Capacitor, 3300Pf, 16V, 5%, Smd; Dielectric Type Panasonic 54W2490
ALUMINUM ELECTROLYTIC CAPACITOR, 3300PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300PF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 3300Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 01X0647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
01X0647
Capacitor Alum Elec, 3300Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 01X0647
CAPACITOR ALUM ELEC, 3300PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C332JX5
CAP FILM 3300PF 5% 16VDC 0805

CAP FILM 3300PF 5% 16VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C332JX5 ECH-U1C332JX5 54W2490 ECH-U1C332JX5
Product Name SMD 3.3nF 16V Capacitor Film Capacitors Aluminum Electrolytic Capacitor, 3300Pf, 16V, 5%, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers