Film Capacitors 3300pF 16VDC 5% PPS FILM 0805 Product overview: ECH-U1C332JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300pF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332JB5 can be used for catalog matching and distributor lookup.
CAP FILM 3300PF 5% 16VDC 0805
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 3300PF 5% 16VDC 0805
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C332JB5 | ECH-U1C332JB5 | 48W8664 | ECH-U1C332JB5 |
| Product Name | 3300pF Capacitor | Capacitors - Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) |