Panasonic SMD 3.3nF 16V Capacitor ECH-U1C332GX5

Description
3.3nF 16V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3nF 16V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3nF 16V Capacitor
62-ECH-U1C332GX5
SMD 3.3nF 16V Capacitor 62-ECH-U1C332GX5
3.3nF 16V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332GX5 can be used for catalog matching and distributor lookup.

3.3nF 16V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C332GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1C332GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C332GX5
Capacitors - Film Capacitors ECH-U1C332GX5
CAP FILM 3300PF 2% 16VDC 0805

CAP FILM 3300PF 2% 16VDC 0805

Supplier's Site
Capacitor Pps Film, 3300Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic - 01X0646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3300Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic
01X0646
Capacitor Pps Film, 3300Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic 01X0646
CAPACITOR PPS FILM, 3300PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 3300PF, 16V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1C332GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C332GX5
Film Capacitors ECH-U1C332GX5
CAP FILM 3300PF 2% 16VDC 0805

CAP FILM 3300PF 2% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C332GX5 ECH-U1C332GX5 01X0646 ECH-U1C332GX5
Product Name SMD 3.3nF 16V Capacitor Capacitors - Film Capacitors Capacitor Pps Film, 3300Pf, 16V, 2%, 0805, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details