Panasonic SMD 270pF 16V Capacitor ECH-U1C271JX5

Description
270pF PPS Film Capacitor, 16V, 5%, 0603 SMD Product overview: ECH-U1C271JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C271JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270pF PPS Film Capacitor, 16V, 5%, 0603 SMD Product overview: ECH-U1C271JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C271JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270pF 16V Capacitor
62-ECH-U1C271JX5
SMD 270pF 16V Capacitor 62-ECH-U1C271JX5
270pF PPS Film Capacitor, 16V, 5%, 0603 SMD Product overview: ECH-U1C271JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C271JX5 can be used for catalog matching and distributor lookup.

270pF PPS Film Capacitor, 16V, 5%, 0603 SMD Product overview: ECH-U1C271JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C271JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1328880-ECH-U1C271JX5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1328880-ECH-U1C271JX5
Capacitors - Film Capacitors 1328880-ECH-U1C271JX5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328880-ECH-U1C271JX 5 Category: Capacitors>Film Capacitors Packaging: Reel - TR Termination: Solder Pads Voltage Rating - AC: 11V Voltage Rating - DC: 16V Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 270 pF Tolerance: ±5% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECHU1C271JX5,PCF1464 DKR-NDR,PCF1464DKRIN ACTIVE,PCF1464TR-NDR ,PCF1464CTINACTIVE,P CF1464DKR,PCF1464TR, PCF1464CT,PCF1464CT- NDR,PCF1464TRINACTIV E Base Product Number: ECH-U1 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328880-ECH-U1C271JX5
Category: Capacitors>Film Capacitors
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 11V
Voltage Rating - DC: 16V
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 270 pF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECHU1C271JX5,PCF1464DKR-NDR,PCF1464DKRINACTIVE,PCF1464TR-NDR,PCF1464CTINACTIVE,PCF1464DKR,PCF1464TR,PCF1464CT,PCF1464CT-NDR,PCF1464TRINACTIVE
Base Product Number: ECH-U1
RoHS Status: RoHS Compliant

Buy Now Datasheet
Capacitors - Film Capacitors - ECH-U1C271JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1C271JX5
Capacitors - Film Capacitors ECH-U1C271JX5
CAP FILM 270PF 5% 16VDC 0603

CAP FILM 270PF 5% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C271JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C271JX5
Film Capacitors ECH-U1C271JX5
CAP FILM 270PF 5% 16VDC 0603

CAP FILM 270PF 5% 16VDC 0603

Supplier's Site Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 48W8657 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
48W8657
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 48W8657
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C271JX5 1328880-ECH-U1C271JX5 ECH-U1C271JX5 ECH-U1C271JX5 48W8657
Product Name SMD 270pF 16V Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH620K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details