Panasonic Film Capacitors ECH-U1C271GX5

Description
CAP FILM 270PF 2% 16VDC 0603
Datasheet
Description
CAP FILM 270PF 2% 16VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C271GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C271GX5
Film Capacitors ECH-U1C271GX5
CAP FILM 270PF 2% 16VDC 0603

CAP FILM 270PF 2% 16VDC 0603

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C271GX5
CAP FILM 270PF 2% 16VDC 0603

CAP FILM 270PF 2% 16VDC 0603

Supplier's Site
Film Capacitor, 270Pf, 16V, 2%, Smd; Dielectric Type Panasonic - 53W3596 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 270Pf, 16V, 2%, Smd; Dielectric Type Panasonic
53W3596
Film Capacitor, 270Pf, 16V, 2%, Smd; Dielectric Type Panasonic 53W3596
FILM CAPACITOR, 270PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:270pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 270PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:270pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 270Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8656 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 270Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8656
Film Capacitor, 270Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8656
FILM CAPACITOR, 270PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:270pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 270PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:270pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ECH-U1C271GX5 ECH-U1C271GX5 53W3596 48W8656
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 270Pf, 16V, 2%, Smd; Dielectric Type Panasonic Film Capacitor, 270Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked Metallized PPS Stacked
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details