Panasonic Capacitors - Film Capacitors ECH-U1C221GX5

Description
CAP FILM 220PF 2% 16VDC 0603
Datasheet
Description
CAP FILM 220PF 2% 16VDC 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors ECH-U1C221GX5
CAP FILM 220PF 2% 16VDC 0603

CAP FILM 220PF 2% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C221GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C221GX5
Film Capacitors ECH-U1C221GX5
CAP FILM 220PF 2% 16VDC 0603

CAP FILM 220PF 2% 16VDC 0603

Supplier's Site Datasheet
Film Capacitor, 220Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8651 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 220Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8651
Film Capacitor, 220Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8651
FILM CAPACITOR, 220PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 220PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:220pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1C221GX5 ECH-U1C221GX5 48W8651
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 220Pf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details