18nF 16V 5% PPS Film Capacitor 1206 SMD Product overview: ECH-U1C183JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C183JX5 can be used for catalog matching and distributor lookup.
CAP FILM 0.018UF 5% 16VDC 1206
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.018UF 5% 16VDC 1206
CAP FILM 0.018UF 5% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C183JX5 | ECH-U1C183JX5 | 55W9143 | ECH-U1C183JX5 | ECH-U1C183JX5 |
| Product Name | SMD 18nF 16V Capacitor | Capacitors - Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |