18nF 16V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1C183GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 18nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C183GX5 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870029-ECH-U1C183GX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 11V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1180CT, PCF1180CT-NDR, PCF1180TR, PCF1180TR-NDR, ECHU1C183GX5, PCF1180DKR, Q2607212
CAP FILM 0.018UF 2% 16VDC 1206
CAPACITOR PPS FILM, 0.018UF, 16V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.018µF;
CAP FILM 0.018UF 2% 16VDC 1206
CAP FILM 0.018UF 2% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C183GX5 | 870029-ECH-U1C183GX5 | ECH-U1C183GX5 | 01X0640 | ECH-U1C183GX5 | ECH-U1C183GX5 |
| Product Name | SMD 18nF 16V Capacitor | Film Capacitors - ECH-U1C183GX5 | Film Capacitors | Capacitor Pps Film, 0.018Uf, 16V, 2%, 1206, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |