Win Source Part Number: 1056771-ECH-U1C182JX
Category: Capacitors>Film Capacitors
Series: ECH-U(X)
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 11V
Voltage Rating - DC: 16V
Applications: General Purpose
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1800 pF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ECH-U1H182JX5; ECH-U1H182JB5; FCP0805H182J-J1; ECH-U1H182GX5; SMR5182J100J01L16.5C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1474TR-NDR,PCF147
Base Product Number: ECH-U1
1.8nF 16V PPS Film Capacitor 0603 SMD 5% 125C Product overview: ECH-U1C182JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C182JX5 can be used for catalog matching and distributor lookup.
CAP FILM 1800PF 5% 16VDC 0603
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 1800PF 5% 16VDC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056771-ECH-U1C182JX5 | 62-ECH-U1C182JX5 | ECH-U1C182JX5 | 48W8648 | ECH-U1C182JX5 |
| Product Name | Capacitors - Film Capacitors | SMD 1.8nF 16V Capacitor | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 16 volts | 16 volts |