15nF 16V 5% Film Capacitor 1206 SMD PPS Dielectric Product overview: ECH-U1C153JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C153JX5 can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 5% 16VDC 1206
FILM CAPACITOR, 0.015UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.015µF;
FILM CAPACITOR, 1500PF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.015µF;
CAP FILM 0.015UF 5% 16VDC 1206
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C153JX5 | ECH-U1C153JX5 | 53W3592 | ECH-U1C153JX5 |
| Product Name | SMD 15nF 16V Capacitor | Capacitors - Film Capacitors | Film Capacitor, 0.015Uf, 16V, 5%, Smd; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |