Panasonic SMD 1.5nF 16V Capacitor ECH-U1C152GX5

Description
1.5nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C152GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C152GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C152GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C152GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5nF 16V Capacitor
62-ECH-U1C152GX5
SMD 1.5nF 16V Capacitor 62-ECH-U1C152GX5
1.5nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C152GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C152GX5 can be used for catalog matching and distributor lookup.

1.5nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C152GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C152GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603; Dielectric Type Panasonic - 32R8815 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603; Dielectric Type Panasonic
32R8815
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603; Dielectric Type Panasonic 32R8815
CAPACITOR PPS FILM, 1500PF, 16V, 2%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 1500PF, 16V, 2%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.0015Uf 16Vdc Plyph 2% 1.6 X 0.8 X 0.7Mm Smd Rohs Compliant Panasonic - 38AH7877 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.0015Uf 16Vdc Plyph 2% 1.6 X 0.8 X 0.7Mm Smd Rohs Compliant Panasonic
38AH7877
Cap 0.0015Uf 16Vdc Plyph 2% 1.6 X 0.8 X 0.7Mm Smd Rohs Compliant Panasonic 38AH7877
CAP 0.0015UF 16VDC PLYPH 2% 1.6 X 0.8 X 0.7MM SMD ROHS COMPLIANT: YES

CAP 0.0015UF 16VDC PLYPH 2% 1.6 X 0.8 X 0.7MM SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603, Full Reel; Dielectric Type Panasonic - 01X0637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603, Full Reel; Dielectric Type Panasonic
01X0637
Capacitor Pps Film, 1500Pf, 16V, 2%, 0603, Full Reel; Dielectric Type Panasonic 01X0637
CAPACITOR PPS FILM, 1500PF, 16V, 2%, 0603, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 1500PF, 16V, 2%, 0603, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1C152GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C152GX5
Film Capacitors ECH-U1C152GX5
CAP FILM 1500PF 2% 16VDC 0603

CAP FILM 1500PF 2% 16VDC 0603

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C152GX5
CAP FILM 1500PF 2% 16VDC 0603

CAP FILM 1500PF 2% 16VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C152GX5 32R8815 38AH7877 ECH-U1C152GX5 ECH-U1C152GX5
Product Name SMD 1.5nF 16V Capacitor Capacitor Pps Film, 1500Pf, 16V, 2%, 0603; Dielectric Type Panasonic Cap 0.0015Uf 16Vdc Plyph 2% 1.6 X 0.8 X 0.7Mm Smd Rohs Compliant Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details