PPS Film Capacitor 1.2nF 16V 2% 0603 SMD 125C Product overview: ECH-U1C122GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C122GX5 can be used for catalog matching and distributor lookup.
CAP FILM 1200PF 2% 16VDC 0603
CAPACITOR PPS FILM, 1200PF, 16V, 2%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR PPS FILM, 1200PF, 16V, 2%, 0603, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V RoHS Compliant: Yes
CAP FILM 1200PF 2% 16VDC 0603
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C122GX5 | ECH-U1C122GX5 | 32R8814 | ECH-U1C122GX5 |
| Product Name | SMD 1.2nF 16V Capacitor | Capacitors - Film Capacitors | Capacitor Pps Film, 1200Pf, 16V, 2%, 0603; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF | 0.0012 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |