10nF 16V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1C103JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C103JX5 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 16VDC 0805
CAP FILM 10000PF 5% 16VDC 0805
CAPACITOR PPS FILM, 0.01UF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 10000PF 5% 16VDC 0805
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1C103JX5 | ECH-U1C103JX5 | ECH-U1C103JX5 | 96K9274 | ECH-U1C103JX5 |
| Product Name | SMD 10nF 16V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Pps Film, 0.01Uf, 16V, 5%, 0805; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |