Panasonic SMD 1nF 16V Capacitor ECH-U1C102GX5

Description
1nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1nF 16V Capacitor
62-ECH-U1C102GX5
SMD 1nF 16V Capacitor 62-ECH-U1C102GX5
1nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102GX5 can be used for catalog matching and distributor lookup.

1nF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C102GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C102GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1C102GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C102GX5
Film Capacitors ECH-U1C102GX5
CAP FILM 1000PF 2% 16VDC 0603

CAP FILM 1000PF 2% 16VDC 0603

Supplier's Site Datasheet
CAP FILM 1000PF 2% 16VDC 0603 - 590-ECH-U1C102GX5 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 1000PF 2% 16VDC 0603
590-ECH-U1C102GX5
CAP FILM 1000PF 2% 16VDC 0603 590-ECH-U1C102GX5
CAP FILM 1000PF 2% 16VDC 0603

CAP FILM 1000PF 2% 16VDC 0603

Supplier's Site
Capacitor Pps Film, 1000Pf, 16V, 2%, 0603; Dielectric Type Panasonic - 32R8813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1000Pf, 16V, 2%, 0603; Dielectric Type Panasonic
32R8813
Capacitor Pps Film, 1000Pf, 16V, 2%, 0603; Dielectric Type Panasonic 32R8813
CAPACITOR PPS FILM, 1000PF, 16V, 2%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 1000PF, 16V, 2%, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECH-U1C102GX5
CAP FILM 1000PF 2% 16VDC 0603

CAP FILM 1000PF 2% 16VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C102GX5 ECH-U1C102GX5 590-ECH-U1C102GX5 32R8813 ECH-U1C102GX5
Product Name SMD 1nF 16V Capacitor Film Capacitors CAP FILM 1000PF 2% 16VDC 0603 Capacitor Pps Film, 1000Pf, 16V, 2%, 0603; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers