Panasonic Film Capacitors - ECH-U1C101GX5 ECH-U1C101GX5

Description
Win Source Part Number: 1170645-ECH-U1C101GX 5 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 1170645-ECH-U1C101GX 5 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1C101GX5 - 1170645-ECH-U1C101GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1C101GX5
1170645-ECH-U1C101GX5
Film Capacitors - ECH-U1C101GX5 1170645-ECH-U1C101GX5
Win Source Part Number: 1170645-ECH-U1C101GX 5 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Win Source Part Number: 1170645-ECH-U1C101GX5
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 100pF 16V Capacitor
62-ECH-U1C101GX5
SMD 100pF 16V Capacitor 62-ECH-U1C101GX5
100pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C101GX5 can be used for catalog matching and distributor lookup.

100pF 16V 2% PPS Film Capacitor 0603 SMD Product overview: ECH-U1C101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C101GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 100Pf, 16V, 2%, Smd; Dielectric Type Panasonic - 53W3587 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 100Pf, 16V, 2%, Smd; Dielectric Type Panasonic
53W3587
Film Capacitor, 100Pf, 16V, 2%, Smd; Dielectric Type Panasonic 53W3587
FILM CAPACITOR, 100PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

FILM CAPACITOR, 100PF, 16V, 2%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:WraparoundRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Pf, 35V, 20%, Radial, Full Reel; Dielectric Type Panasonic - 48W8628 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Pf, 35V, 20%, Radial, Full Reel; Dielectric Type Panasonic
48W8628
Aluminum Electrolytic Capacitor, 100Pf, 35V, 20%, Radial, Full Reel; Dielectric Type Panasonic 48W8628
ALUMINUM ELECTROLYTIC CAPACITOR, 100PF, 35V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16VRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100PF, 35V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:100pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16VRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C101GX5
CAP FILM 100PF 2% 16VDC 0603

CAP FILM 100PF 2% 16VDC 0603

Supplier's Site
Film Capacitors - ECH-U1C101GX5 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECH-U1C101GX5
Film Capacitors ECH-U1C101GX5
CAP FILM 100PF 2% 16VDC 0603

CAP FILM 100PF 2% 16VDC 0603

Supplier's Site Datasheet
Film Capacitors - ECH-U1C101GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C101GX5
Film Capacitors ECH-U1C101GX5
CAP FILM 100PF 2% 16VDC 0603

CAP FILM 100PF 2% 16VDC 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170645-ECH-U1C101GX5 62-ECH-U1C101GX5 53W3587 48W8628 ECH-U1C101GX5 ECH-U1C101GX5 ECH-U1C101GX5
Product Name Film Capacitors - ECH-U1C101GX5 SMD 100pF 16V Capacitor Film Capacitor, 100Pf, 16V, 2%, Smd; Dielectric Type Panasonic Aluminum Electrolytic Capacitor, 100Pf, 35V, 20%, Radial, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor WraparoundRoHS Compliant: Yes Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details