PPS Film Capacitor 47nF 100V 5% SMT 2416 Product overview: ECH-U1473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1473JC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 5% 100VDC 2416
CAP FILM 0.047UF 5% 100VDC 2416
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1473JC9 | ECH-U1473JC9 | ECH-U1473JC9 | 48W8759 |
| Product Name | 47nF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) |