CAP FILM 0.039UF 2% 100VDC 2416
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 0.039UF 2% 100VDC 2416
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1393GC9 | 48W8756 | ECH-U1393GC9 |
| Product Name | Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | |
| Capacitance Range | 0.0390 microF | 0.0390 microF |