Panasonic SMD 100nF 100V Capacitor ECH-U1104JC9

Description
Film Cap 100nF 100V PPS 5% 2820 SMD Product overview: ECH-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 100nF 100V PPS 5% 2820 SMD Product overview: ECH-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1104JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100nF 100V Capacitor
62-ECH-U1104JC9
SMD 100nF 100V Capacitor 62-ECH-U1104JC9
Film Cap 100nF 100V PPS 5% 2820 SMD Product overview: ECH-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1104JC9 can be used for catalog matching and distributor lookup.

Film Cap 100nF 100V PPS 5% 2820 SMD Product overview: ECH-U1104JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1104JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Film, 0.1Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic - 48W8735 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.1Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic
48W8735
Capacitor, Film, 0.1Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic 48W8735
CAPACITOR, FILM, 0.1UF, 5%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR, FILM, 0.1UF, 5%, 100V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1104JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1104JC9
Film Capacitors ECH-U1104JC9
CAP FILM 0.1UF 5% 100VDC 2820

CAP FILM 0.1UF 5% 100VDC 2820

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECH-U1104JC9 48W8735 ECH-U1104JC9
Product Name SMD 100nF 100V Capacitor Capacitor, Film, 0.1Uf, 5%, 100V, Smd, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details