Panasonic Film Capacitors - ECH-S1124JZ ECH-S1124JZ

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 776193-ECH-S1124JZ Series: ECHS(Z) Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - DC: 100V Applications: High Frequency, Switching Capacitance: 0.12μF Tolerance: ±5% Lead Spacing: 0.492" (12.50mm) Dielectric Material: Polyphenylene Sulfide (PPS) Part Status: Obsolete(EOL) Family Name: ECHS(Z) Categories: Capacitors Dimension: 0.670" L x 0.295" W (17.00mm x 7.50mm) Height - Seated (Maximum): 0.622" (15.80mm) Alternative Parts (Cross-Reference): ECHS1124JZ3; ECHS1124JZ2; ECHS1124JZ9; ECHS1124JZ5; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 776193-ECH-S1124JZ Series: ECHS(Z) Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - DC: 100V Applications: High Frequency, Switching Capacitance: 0.12μF Tolerance: ±5% Lead Spacing: 0.492" (12.50mm) Dielectric Material: Polyphenylene Sulfide (PPS) Part Status: Obsolete(EOL) Family Name: ECHS(Z) Categories: Capacitors Dimension: 0.670" L x 0.295" W (17.00mm x 7.50mm) Height - Seated (Maximum): 0.622" (15.80mm) Alternative Parts (Cross-Reference): ECHS1124JZ3; ECHS1124JZ2; ECHS1124JZ9; ECHS1124JZ5; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-S1124JZ - 776193-ECH-S1124JZ - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-S1124JZ
776193-ECH-S1124JZ
Film Capacitors - ECH-S1124JZ 776193-ECH-S1124JZ
Manufacturer: Panasonic Electronic Components Win Source Part Number: 776193-ECH-S1124JZ Series: ECHS(Z) Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - DC: 100V Applications: High Frequency, Switching Capacitance: 0.12μF Tolerance: ±5% Lead Spacing: 0.492" (12.50mm) Dielectric Material: Polyphenylene Sulfide (PPS) Part Status: Obsolete(EOL) Family Name: ECHS(Z) Categories: Capacitors Dimension: 0.670" L x 0.295" W (17.00mm x 7.50mm) Height - Seated (Maximum): 0.622" (15.80mm) Alternative Parts (Cross-Reference): ECHS1124JZ3; ECHS1124JZ2; ECHS1124JZ9; ECHS1124JZ5; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 776193-ECH-S1124JZ
Series: ECHS(Z)
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 100V
Applications: High Frequency, Switching
Capacitance: 0.12μF
Tolerance: ±5%
Lead Spacing: 0.492" (12.50mm)
Dielectric Material: Polyphenylene Sulfide (PPS)
Part Status: Obsolete(EOL)
Family Name: ECHS(Z)
Categories: Capacitors
Dimension: 0.670" L x 0.295" W (17.00mm x 7.50mm)
Height - Seated (Maximum): 0.622" (15.80mm)
Alternative Parts (Cross-Reference): ECHS1124JZ3; ECHS1124JZ2; ECHS1124JZ9; ECHS1124JZ5;
Introduction Date: August 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.12UF Capacitor
62-ECH-S1124JZ
0.12UF Capacitor 62-ECH-S1124JZ
CAP FILM 0.12UF 5% 100VDC RADIAL Product overview: ECH-S1124JZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-S1124JZ can be used for catalog matching and distributor lookup.

CAP FILM 0.12UF 5% 100VDC RADIAL Product overview: ECH-S1124JZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-S1124JZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-S1124JZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-S1124JZ
Capacitors - Film Capacitors ECH-S1124JZ
CAP FILM 0.12UF 5% 100VDC RADIAL

CAP FILM 0.12UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 776193-ECH-S1124JZ 62-ECH-S1124JZ ECH-S1124JZ
Product Name Film Capacitors - ECH-S1124JZ 0.12UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers