Panasonic 2UF Capacitor ECH-A18205JX

Description
CAP FILM 2UF 5% 180VAC RADIAL Product overview: ECH-A18205JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A18205JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2UF 5% 180VAC RADIAL Product overview: ECH-A18205JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A18205JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2UF Capacitor
62-ECH-A18205JX
2UF Capacitor 62-ECH-A18205JX
CAP FILM 2UF 5% 180VAC RADIAL Product overview: ECH-A18205JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A18205JX can be used for catalog matching and distributor lookup.

CAP FILM 2UF 5% 180VAC RADIAL Product overview: ECH-A18205JX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-A18205JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-A18205JX - 766658-ECH-A18205JX - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-A18205JX
766658-ECH-A18205JX
Film Capacitors - ECH-A18205JX 766658-ECH-A18205JX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766658-ECH-A18205JX Series: ECHAX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 70°C Termination: PC Pins Package: Radial Voltage Rating - AC: 180V Applications: Motor Run Capacitance: 2μF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Polyethylene, Metallized Part Status: Obsolete(EOL) Family Name: ECHAX Categories: Capacitors Dimension: 1.043" L x 0.453" W (26.50mm x 11.50mm) Height - Seated (Maximum): 0.906" (23.00mm) Introduction Date: March 08, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766658-ECH-A18205JX
Series: ECHAX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 70°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 180V
Applications: Motor Run
Capacitance: 2μF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Polyethylene, Metallized
Part Status: Obsolete(EOL)
Family Name: ECHAX
Categories: Capacitors
Dimension: 1.043" L x 0.453" W (26.50mm x 11.50mm)
Height - Seated (Maximum): 0.906" (23.00mm)
Introduction Date: March 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECH-A18205JX 766658-ECH-A18205JX
Product Name 2UF Capacitor Film Capacitors - ECH-A18205JX
Configuration / Form Factor Leaded Capacitor
Capacitance Range 2 microF 2 microF
Packing Method Bulk Bulk; Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1761-P42BNL820Z5STCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers