Panasonic Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917; Capacitance Panasonic ECGSY0J331R

Description
ALU ELEC CAP, POLYMER, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SY Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature RoHS Compliant: Yes
Description
ALU ELEC CAP, POLYMER, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SY Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917; Capacitance Panasonic - 92AH8128 - Newark, An Avnet Company
Chicago, IL, United States
Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917; Capacitance Panasonic
92AH8128
Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917; Capacitance Panasonic 92AH8128
ALU ELEC CAP, POLYMER, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SY Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature RoHS Compliant: Yes

ALU ELEC CAP, POLYMER, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SY Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 6.3V, Alu Elec, Polymer Rohs Compliant Panasonic - 65AH6188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Polymer Rohs Compliant Panasonic
65AH6188
Cap, 330Uf, 6.3V, Alu Elec, Polymer Rohs Compliant Panasonic 65AH6188
CAP, 330UF, 6.3V, ALU ELEC, POLYMER ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, ALU ELEC, POLYMER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 92AH8128 65AH6188
Product Name Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917; Capacitance Panasonic Cap, 330Uf, 6.3V, Alu Elec, Polymer Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details