Panasonic Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic ECG-CY0J331R

Description
CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes
Datasheet
Description
CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic - 70AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic
70AC7285
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic 70AC7285
CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic - 70AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic
70AC7284
Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic 70AC7284
CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:5.1A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECG-CY0J331R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ECG-CY0J331R
Capacitors - Aluminum - Polymer Capacitors ECG-CY0J331R
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECG-CY0J331R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECG-CY0J331R
Aluminum - Polymer Capacitors ECG-CY0J331R
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECG-CY0J331R
Aluminum Organic Polymer Capacitors ECG-CY0J331R
Aluminum Organic Polymer Capacitors 6.3VDC 330uF 20% 7.3 x 4.3 x 2.8mm

Aluminum Organic Polymer Capacitors 6.3VDC 330uF 20% 7.3 x 4.3 x 2.8mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70AC7285 ECG-CY0J331R ECG-CY0J331R ECG-CY0J331R
Product Name Cap, 330Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers