Panasonic SMD 22UF 6.3V Capacitor ECG-C0JB220R

Description
CAP ALUM POLY 22UF 20% 6.3V SMD Product overview: ECG-C0JB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0JB220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 22UF 20% 6.3V SMD Product overview: ECG-C0JB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0JB220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 6.3V Capacitor
69-ECG-C0JB220R
SMD 22UF 6.3V Capacitor 69-ECG-C0JB220R
CAP ALUM POLY 22UF 20% 6.3V SMD Product overview: ECG-C0JB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0JB220R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 22UF 20% 6.3V SMD Product overview: ECG-C0JB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0JB220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECG-C0JB220R - 917763-ECG-C0JB220R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECG-C0JB220R
917763-ECG-C0JB220R
Aluminum - Polymer Capacitors - ECG-C0JB220R 917763-ECG-C0JB220R
Manufacturer: Panasonic Win Source Part Number: 917763-ECG-C0JB220R Series: SP-Cap CB Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 6.3 V Aluminum - Polymer Capacitors Nonstandard SMD - 1000 Hrs @ 105°C Package: Reel - TR Package: Nonstandard SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCS1220JBDKR, PCS1220JBDKR-NDR, ECGC0JB220R, ECGC0JB220, PCS1220JBCT, PCS1220JBTR-NDR, PCS1220JBCT-NDR, PCS1220JBTR, ECG-C0JB220

Manufacturer: Panasonic
Win Source Part Number: 917763-ECG-C0JB220R
Series: SP-Cap CB
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 6.3 V Aluminum - Polymer Capacitors Nonstandard SMD - 1000 Hrs @ 105°C
Package: Reel - TR
Package: Nonstandard SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Other Part Number: PCS1220JBDKR, PCS1220JBDKR-NDR, ECGC0JB220R, ECGC0JB220, PCS1220JBCT, PCS1220JBTR-NDR, PCS1220JBCT-NDR, PCS1220JBTR, ECG-C0JB220

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECG-C0JB220R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECG-C0JB220R
Aluminum - Polymer Capacitors ECG-C0JB220R
CAP ALUM POLY 22UF 20% 6.3V SMD

CAP ALUM POLY 22UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECG-C0JB220R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECG-C0JB220R
Capacitors - Aluminum - Polymer Capacitors ECG-C0JB220R
CAP ALUM POLY 22UF 20% 6.3V SMD

CAP ALUM POLY 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECG-C0JB220R 917763-ECG-C0JB220R ECG-C0JB220R ECG-C0JB220R
Product Name SMD 22UF 6.3V Capacitor Aluminum - Polymer Capacitors - ECG-C0JB220R Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details