Panasonic Cap, 22Μf, 35V, 20%; Capacitance Panasonic ECEA1VN220U

Description
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 35V, 20%; Capacitance Panasonic - 85Y4627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%; Capacitance Panasonic
85Y4627
Cap, 22Μf, 35V, 20%; Capacitance Panasonic 85Y4627
CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, 20%; Capacitance:22µF; Voltage Rating:35V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4627
Product Name Cap, 22Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details