Panasonic Cap, 22Uf, 25V, Alu Elec, Radial; Capacitance Panasonic ECEA1EKA220I

Description
CAP, 22UF, 25V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 25V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 72AC5632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
72AC5632
Cap, 22Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 72AC5632
CAP, 22UF, 25V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 25V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage Rating:25V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5632
Product Name Cap, 22Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers