Panasonic Cap, 22Μf, 16V, 20%; Capacitance Panasonic ECEA1CN220U

Description
CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 16V, 20%; Capacitance Panasonic - 85Y4602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%; Capacitance Panasonic
85Y4602
Cap, 22Μf, 16V, 20%; Capacitance Panasonic 85Y4602
CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, 20%; Capacitance:22µF; Voltage Rating:16V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4602
Product Name Cap, 22Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details