Panasonic Aluminium Electrolytic Capacitor, Ks Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic ECEA1CKS220

Description
Aluminium Electrolytic Capacitor, KS Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, KS Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ks Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6346 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ks Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6346
Aluminium Electrolytic Capacitor, Ks Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6346
Aluminium Electrolytic Capacitor, KS Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KS Series, 22 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM - 70067882 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM
70067882
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM 70067882
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM

CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W6346 70067882
Product Name Aluminium Electrolytic Capacitor, Ks Series, 22 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 22UF;VOL-RTG 16V;RADIAL ;KS; HEIGHT 5MM
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details