Panasonic SMD 22UF 16V Capacitor ECE-V1CA220WR

Description
CAP ALUM 22UF 20% 16V SMD Product overview: ECE-V1CA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1CA220WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 22UF 20% 16V SMD Product overview: ECE-V1CA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1CA220WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 16V Capacitor
58-ECE-V1CA220WR
SMD 22UF 16V Capacitor 58-ECE-V1CA220WR
CAP ALUM 22UF 20% 16V SMD Product overview: ECE-V1CA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1CA220WR can be used for catalog matching and distributor lookup.

CAP ALUM 22UF 20% 16V SMD Product overview: ECE-V1CA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1CA220WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-V1CA220WR - 870018-ECE-V1CA220WR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-V1CA220WR
870018-ECE-V1CA220WR
Aluminum Capacitors - ECE-V1CA220WR 870018-ECE-V1CA220WR
Manufacturer: Panasonic Win Source Part Number: 870018-ECE-V1CA220WR Series: VS Operating Temperature Range: -40°C ~ 85°C Features: 22 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCE3179CT, PCE3179TR, PCE3179DKR, ECEV1CA220WR, PCE3179TR-NDR, PCE3179CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870018-ECE-V1CA220WR
Series: VS
Operating Temperature Range: -40°C ~ 85°C
Features: 22 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 85°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Other Part Number: PCE3179CT, PCE3179TR, PCE3179DKR, ECEV1CA220WR, PCE3179TR-NDR, PCE3179CT-NDR

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-V1CA220WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-V1CA220WR
Capacitors - Aluminum Electrolytic Capacitors ECE-V1CA220WR
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-V1CA220WR 870018-ECE-V1CA220WR ECE-V1CA220WR
Product Name SMD 22UF 16V Capacitor Aluminum Capacitors - ECE-V1CA220WR Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details