Panasonic 220UF 400V Capacitor ECE-S2GG221U

Description
CAP ALUM 220UF 20% 400V SNAP Product overview: ECE-S2GG221U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S2GG221U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 400V SNAP Product overview: ECE-S2GG221U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S2GG221U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 400V Capacitor
58-ECE-S2GG221U
220UF 400V Capacitor 58-ECE-S2GG221U
CAP ALUM 220UF 20% 400V SNAP Product overview: ECE-S2GG221U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S2GG221U can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 400V SNAP Product overview: ECE-S2GG221U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S2GG221U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-S2GG221U - 774244-ECE-S2GG221U - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-S2GG221U
774244-ECE-S2GG221U
Aluminum Capacitors - ECE-S2GG221U 774244-ECE-S2GG221U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774244-ECE-S2GG221U Series: TS-NH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 220μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: TS-NH Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 1A @ 120Hz Ripple Current - High Frequency: 1.25A @ 50kHz Height - Seated (Maximum): 1.969" (50.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): LLU2G221MELB; ELS227M400AS2AA; LKP221M400V3040; LLU2G221MHLB; Introduction Date: March 09, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774244-ECE-S2GG221U
Series: TS-NH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: TS-NH
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 1A @ 120Hz
Ripple Current - High Frequency: 1.25A @ 50kHz
Height - Seated (Maximum): 1.969" (50.00mm)
Voltage Rating DC: 400V
Alternative Parts (Cross-Reference): LLU2G221MELB; ELS227M400AS2AA; LKP221M400V3040; LLU2G221MHLB;
Introduction Date: March 09, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-S2GG221U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-S2GG221U
Capacitors - Aluminum Electrolytic Capacitors ECE-S2GG221U
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-S2GG221U 774244-ECE-S2GG221U ECE-S2GG221U
Product Name 220UF 400V Capacitor Aluminum Capacitors - ECE-S2GG221U Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers