Panasonic 10000uF Capacitor ECE-S1KP103EH

Description
AL Lyt Snap-in TSUP, 85C, Std Term 80WV, 10000uF, 35x50mm Product overview: ECE-S1KP103EH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1KP103EH can be used for catalog matching and distributor lookup.
Request a Quote
Description
AL Lyt Snap-in TSUP, 85C, Std Term 80WV, 10000uF, 35x50mm Product overview: ECE-S1KP103EH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1KP103EH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000uF Capacitor
58-ECE-S1KP103EH
10000uF Capacitor 58-ECE-S1KP103EH
AL Lyt Snap-in TSUP, 85C, Std Term 80WV, 10000uF, 35x50mm Product overview: ECE-S1KP103EH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1KP103EH can be used for catalog matching and distributor lookup.

AL Lyt Snap-in TSUP, 85C, Std Term 80WV, 10000uF, 35x50mm Product overview: ECE-S1KP103EH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1KP103EH can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - ECE-S1KP103EH - 1142089-ECE-S1KP103EH - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-S1KP103EH
1142089-ECE-S1KP103EH
Aluminum Capacitors - ECE-S1KP103EH 1142089-ECE-S1KP103EH
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142089-ECE-S1KP103E H Packaging: Bulk Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Snap in RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 80 V Max Operating Temperature: 105 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142089-ECE-S1KP103EH
Packaging: Bulk
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Snap in
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 80 V
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-ECE-S1KP103EH 1142089-ECE-S1KP103EH
Product Name 10000uF Capacitor Aluminum Capacitors - ECE-S1KP103EH
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details