Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057786-ECE-S1JP183E
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Aluminum Capacitors
Case / Package: Aluminum
Alternative Parts (Cross-Reference): LKSH2822MESB; ECE-S1KP153EA; LKG1J152MESACK; LKG1H682MESBAK; EET-XB2W221LA; ECE-S2DP821DHECES1JP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Snap in
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 63 V
AL Lyt Snap-in TSUP, 85C, Std Term 63WV, 18000uF, 35x80mm Product overview: ECE-S1JP183EA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1JP183EA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1057786-ECE-S1JP183EA | 58-ECE-S1JP183EA |
| Product Name | Aluminum Capacitors - ECE-S1JP183EA | 18000uF Capacitor |
| RoHS Compliant | Yes | Yes |
| WVDC | 63 volts | 63 volts |
| Mounting Style | Surface Mount Technology |