Panasonic 1000UF 400V Capacitor ECE-P2GP102HA

Description
CAP ALUM 1000UF 20% 400V SNAP Product overview: ECE-P2GP102HA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-P2GP102HA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1000UF 20% 400V SNAP Product overview: ECE-P2GP102HA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-P2GP102HA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000UF 400V Capacitor
58-ECE-P2GP102HA
1000UF 400V Capacitor 58-ECE-P2GP102HA
CAP ALUM 1000UF 20% 400V SNAP Product overview: ECE-P2GP102HA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-P2GP102HA can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 400V SNAP Product overview: ECE-P2GP102HA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-P2GP102HA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-P2GP102HA - 775060-ECE-P2GP102HA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-P2GP102HA
775060-ECE-P2GP102HA
Aluminum Capacitors - ECE-P2GP102HA 775060-ECE-P2GP102HA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 775060-ECE-P2GP102HA Series: T-UP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: Radial, Can - Snap-In - 5 Lead Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.984" (25.00mm) ESR (Equivalent Series Resistance): 199 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: T-UP Categories: Capacitors Dimension: 1.969" Dia (50.00mm) Ripple Current - Low Frequency: 4.76A @ 120Hz Ripple Current - High Frequency: 6.664A @ 10kHz Height - Seated (Maximum): 1.969" (50.00mm) Voltage Rating DC: 400V Alternative Parts (Cross-Reference): 382LX102M400B052V; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 775060-ECE-P2GP102HA
Series: T-UP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: Radial, Can - Snap-In - 5 Lead
Applications: General
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.984" (25.00mm)
ESR (Equivalent Series Resistance): 199 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: T-UP
Categories: Capacitors
Dimension: 1.969" Dia (50.00mm)
Ripple Current - Low Frequency: 4.76A @ 120Hz
Ripple Current - High Frequency: 6.664A @ 10kHz
Height - Seated (Maximum): 1.969" (50.00mm)
Voltage Rating DC: 400V
Alternative Parts (Cross-Reference): 382LX102M400B052V;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-P2GP102HA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-P2GP102HA
Capacitors - Aluminum Electrolytic Capacitors ECE-P2GP102HA
CAP ALUM 1000UF 20% 400V SNAP

CAP ALUM 1000UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-P2GP102HA 775060-ECE-P2GP102HA ECE-P2GP102HA
Product Name 1000UF 400V Capacitor Aluminum Capacitors - ECE-P2GP102HA Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers