Panasonic 4.7uF 35V 22mA Capacitor ECE-A1VKS4R7I

Description
Cap Aluminum 4.7uF 35V 20% (4 X 5mm) Radial 2.5mm 22mA 1000 hr 85C Ammo Pack Product overview: ECE-A1VKS4R7I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 22mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 22mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VKS4R7I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum 4.7uF 35V 20% (4 X 5mm) Radial 2.5mm 22mA 1000 hr 85C Ammo Pack Product overview: ECE-A1VKS4R7I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 22mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 22mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VKS4R7I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 35V 22mA Capacitor
58-ECE-A1VKS4R7I
4.7uF 35V 22mA Capacitor 58-ECE-A1VKS4R7I
Cap Aluminum 4.7uF 35V 20% (4 X 5mm) Radial 2.5mm 22mA 1000 hr 85C Ammo Pack Product overview: ECE-A1VKS4R7I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 22mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 22mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VKS4R7I can be used for catalog matching and distributor lookup.

Cap Aluminum 4.7uF 35V 20% (4 X 5mm) Radial 2.5mm 22mA 1000 hr 85C Ammo Pack Product overview: ECE-A1VKS4R7I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 22mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 22mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VKS4R7I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Al Lytic Cap, Radial Ks Series, 85C Rohs Compliant Panasonic - 48W8244 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ks Series, 85C Rohs Compliant Panasonic
48W8244
Al Lytic Cap, Radial Ks Series, 85C Rohs Compliant Panasonic 48W8244
Al Lytic Cap, Radial KS Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Radial KS Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1VKS4R7I - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1VKS4R7I
Capacitors - Aluminum Electrolytic Capacitors ECE-A1VKS4R7I
CAP ALUM 4.7UF 20% 35V RADIAL

CAP ALUM 4.7UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-A1VKS4R7I 48W8244 ECE-A1VKS4R7I
Product Name 4.7uF 35V 22mA Capacitor Al Lytic Cap, Radial Ks Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers