Al Lytic Cap, Radial KS Series, 85C RoHS Compliant: Yes
CAP ALUM 47UF 20% 35V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W8246 | ECE-A1VKS470Q |
| Product Name | Al Lytic Cap, Radial Ks Series, 85C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |