Panasonic 330uF 50V 450mA Capacitor ECE-A1HN331U

Description
330uF 50V Aluminum Electrolytic Capacitor, Radial, 450mA Product overview: ECE-A1HN331U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1HN331U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 50V Aluminum Electrolytic Capacitor, Radial, 450mA Product overview: ECE-A1HN331U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1HN331U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 50V 450mA Capacitor
58-ECE-A1HN331U
330uF 50V 450mA Capacitor 58-ECE-A1HN331U
330uF 50V Aluminum Electrolytic Capacitor, Radial, 450mA Product overview: ECE-A1HN331U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1HN331U can be used for catalog matching and distributor lookup.

330uF 50V Aluminum Electrolytic Capacitor, Radial, 450mA Product overview: ECE-A1HN331U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 50V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 50V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1HN331U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-A1HN331U - 799291-ECE-A1HN331U - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-A1HN331U
799291-ECE-A1HN331U
Aluminum Capacitors - ECE-A1HN331U 799291-ECE-A1HN331U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799291-ECE-A1HN331U Series: SU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Family Name: SU Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 450mA @ 120Hz Ripple Current - High Frequency: 765mA @ 10kHz Height - Seated (Maximum): 0.984" (25.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): UES1H331MHJ; UES1H331MHM; UEP1H331MHD; UEP1H331MDH; Introduction Date: September 26, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 799291-ECE-A1HN331U
Series: SU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Applications: General
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Bi-Polar
Family Name: SU
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 450mA @ 120Hz
Ripple Current - High Frequency: 765mA @ 10kHz
Height - Seated (Maximum): 0.984" (25.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): UES1H331MHJ; UES1H331MHM; UEP1H331MHD; UEP1H331MDH;
Introduction Date: September 26, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1HN331U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1HN331U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1HN331U
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-A1HN331U 799291-ECE-A1HN331U ECE-A1HN331U
Product Name 330uF 50V 450mA Capacitor Aluminum Capacitors - ECE-A1HN331U Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details