Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A1HKS4R7

Description
CAP ALUM 4.7UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 4.7UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1HKS4R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1HKS4R7
Capacitors - Aluminum Electrolytic Capacitors ECE-A1HKS4R7
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial; Capacitance Panasonic - 55T0256 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial; Capacitance Panasonic
55T0256
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial; Capacitance Panasonic 55T0256
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECE-A1HKS4R7 55T0256
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details